ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
ORANGE COLOR
4.98 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
0.91 INCH W PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
WITH INSPECTION WINDOW
YAZ-2N MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
ORANGE COLOR
4.98 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
0.91 INCH W PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
WITH INSPECTION WINDOW
YAZ-2N MODEL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
ORANGE COLOR
4.98 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
0.91 INCH W PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
WITH INSPECTION WINDOW
YAZ-2N MODEL