Hubbell Incorporated Compression Cable Lug YAZ1C2N

Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.82 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 75 (NAVY), 1 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YAZ-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.82 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 75 (NAVY), 1 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YAZ-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ1C2N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ1C2N
Compression Cable Lug YAZ1C2N
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.82 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 75 (NAVY), 1 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YAZ-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.82 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 75 (NAVY), 1 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-7/16 INCH
  • YAZ-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ1C2N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data