Description
BEVELED, HEAVY DUTY TYPE
10 AWG STRANDED MIN. CONDUCTOR SIZE
9 AWG STRANDED MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
5/16 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T] BRAND
DIMENSION 1.27 INCH LENGTH X 0.52 INCH WIDTH
SEAMLESS TUBULAR CRIMP BARREL
MATERIAL ELECTROLYTIC COPPER
YAV BOX MODEL