Hubbell Incorporated Ring Lug YAV8CL4

Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 8 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.52 INCH L X 0.73 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 38 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
Datasheet
Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 8 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.52 INCH L X 0.73 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 38 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV8CL4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV8CL4
Ring Lug YAV8CL4
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 8 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.52 INCH L X 0.73 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 38 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
  • BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 8 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.52 INCH L X 0.73 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 38
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • PACKAGING TYPE BULK
  • YAV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV8CL4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers