Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
1/2 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.3 INCH L X 0.57 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 1/2 INCH
DIE INDEX 38
USED ON AIRCRAFT, INDUSTRIAL, HOSPITAL, ELECTRIC UTILITIES, MARINE, COMPUTER
YAV MODEL