Hubbell Incorporated COMPRESSION CABLE LUG YAV70M16

Description
ELECTRO TIN PLATED COPPER MATERIAL 62 MM OVERALL LENGTH 17.5 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 70 SQ MM CONDUCTOR SIZE M16 STUD SIZE 13 DIE INDEX 22.4 MM W X 2.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 19 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 62 MM OVERALL LENGTH 17.5 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 70 SQ MM CONDUCTOR SIZE M16 STUD SIZE 13 DIE INDEX 22.4 MM W X 2.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 19 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV70M16 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV70M16
COMPRESSION CABLE LUG YAV70M16
ELECTRO TIN PLATED COPPER MATERIAL 62 MM OVERALL LENGTH 17.5 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 70 SQ MM CONDUCTOR SIZE M16 STUD SIZE 13 DIE INDEX 22.4 MM W X 2.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 19 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 62 MM OVERALL LENGTH
  • 17.5 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 70 SQ MM CONDUCTOR SIZE
  • M16 STUD SIZE
  • 13 DIE INDEX
  • 22.4 MM W X 2.8 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 19 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV70M16
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details