Hubbell Incorporated Ring Lug YAV6CRS

Description
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.5 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.5 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV6CRS - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV6CRS
Ring Lug YAV6CRS
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.5 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.98 INCH L X 0.5 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.322 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 39
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CRS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details