ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
1.3 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I (WELD FLEX), 6 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
7 DIE INDEX
0.48 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1/2 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
1.3 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I (WELD FLEX), 6 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
7 DIE INDEX
0.48 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1/2 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
1.3 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I (WELD FLEX), 6 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
7 DIE INDEX
0.48 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1/2 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL