Hubbell Incorporated COMPRESSION CABLE LUG YAV6CLRK

Description
ELECTRO TIN PLATED COPPER MATERIAL 1.28 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.5 INCH W X 0.69 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 1.28 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.5 INCH W X 0.69 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV6CLRK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV6CLRK
COMPRESSION CABLE LUG YAV6CLRK
ELECTRO TIN PLATED COPPER MATERIAL 1.28 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.5 INCH W X 0.69 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 1.28 INCH OVERALL LENGTH
  • 0.47 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 39 DIE INDEX
  • 0.5 INCH W X 0.69 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CLRK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data