Hubbell Incorporated Compression Cable Lug YAV6CLNK

Description
NICKEL PLATED SEAMLESS COPPER MATERIAL 1.28 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE RING
Datasheet
Description
NICKEL PLATED SEAMLESS COPPER MATERIAL 1.28 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE RING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV6CLNK - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV6CLNK
Compression Cable Lug YAV6CLNK
NICKEL PLATED SEAMLESS COPPER MATERIAL 1.28 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE RING
  • NICKEL PLATED SEAMLESS COPPER MATERIAL
  • 1.28 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 39 DIE INDEX
  • 0.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1/2 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • TONGUE TYPE RING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CLNK
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11115 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details