Hubbell Incorporated COMPRESSION CABLE LUG YAV6CL2TC516FX

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.5 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 30 NAVY CONDUCTOR SIZE 5/16 INCH STUD SIZE 7 DIE INDEX 0.52 INCH W X 0.07 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1/2 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.5 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 30 NAVY CONDUCTOR SIZE 5/16 INCH STUD SIZE 7 DIE INDEX 0.52 INCH W X 0.07 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1/2 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV6CL2TC516FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV6CL2TC516FX
COMPRESSION CABLE LUG YAV6CL2TC516FX
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.5 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 30 NAVY CONDUCTOR SIZE 5/16 INCH STUD SIZE 7 DIE INDEX 0.52 INCH W X 0.07 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1/2 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.5 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 30 NAVY CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.52 INCH W X 0.07 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1/2 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CL2TC516FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Terminal Posts - 1796903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details