ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.62 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I (WELD FLEX), 6 AWG SOLID/STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
7 DIE INDEX
0.58 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 9/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-2TC-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.62 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I (WELD FLEX), 6 AWG SOLID/STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
7 DIE INDEX
0.58 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 9/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-2TC-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.62 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I (WELD FLEX), 6 AWG SOLID/STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
7 DIE INDEX
0.58 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 9/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-2TC-FX MODEL