Hubbell Incorporated Ring Lug YAV6CL1BOX

Description
BEVELED, HEAVY DUTY TYPE 5 AWG, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.31 INCH L X 0.46 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 5 AWG, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.31 INCH L X 0.46 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV6CL1BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV6CL1BOX
Ring Lug YAV6CL1BOX
BEVELED, HEAVY DUTY TYPE 5 AWG, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.31 INCH L X 0.46 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 5 AWG, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.31 INCH L X 0.46 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 39
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • YAV-L BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CL1BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2793.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 250 MCM
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Terminal Posts - 1613604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details