Hubbell Incorporated Ring Lug YAV6CL10BOX

Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 5, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.64 INCH L X 0.74 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BOX YAV-LBOX MODEL
Datasheet
Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 5, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.64 INCH L X 0.74 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BOX YAV-LBOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV6CL10BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV6CL10BOX
Ring Lug YAV6CL10BOX
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 5, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.64 INCH L X 0.74 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BOX YAV-LBOX MODEL
  • BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 5, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.64 INCH L X 0.74 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 39
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • PACKAGING TYPE BOX
  • YAV-LBOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CL10BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details