Hubbell Incorporated Compression Cable Lug YAV4CTC516FXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.24 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAV-TC-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.24 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAV-TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV4CTC516FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV4CTC516FXB
Compression Cable Lug YAV4CTC516FXB
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.24 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAV-TC-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.24 INCH OVERALL LENGTH
  • 1.22 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.55 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/16 INCH
  • YAV-TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CTC516FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details