Hubbell Incorporated RING LUG YAV4CRS4

Description
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.62 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.62 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV4CRS4 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV4CRS4
RING LUG YAV4CRS4
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.62 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1 INCH L X 0.62 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.385 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 40
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CRS4
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details