Hubbell Incorporated RING LUG YAV4CRS3

Description
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.53 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.53 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV4CRS3 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV4CRS3
RING LUG YAV4CRS3
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.53 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1 INCH L X 0.53 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.385 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 40
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CRS3
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Forked Turret Terminal - 1510-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers