Hubbell Incorporated COMPRESSION CABLE LUG YAV4CLTC516FX45G1

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.51 INCH OVERALL LENGTH 0.51 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX) CONDUCTOR SIZE 5/16 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.51 INCH OVERALL LENGTH 0.51 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX) CONDUCTOR SIZE 5/16 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV4CLTC516FX45G1 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV4CLTC516FX45G1
COMPRESSION CABLE LUG YAV4CLTC516FX45G1
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.51 INCH OVERALL LENGTH 0.51 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX) CONDUCTOR SIZE 5/16 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1.51 INCH OVERALL LENGTH
  • 0.51 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4 AWG STRANDED (FLEX) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.55 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, 45 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CLTC516FX45G1
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Bootlace Ferrules - 1901988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details