Hubbell Incorporated Compression Cable Lug YAV4CLTC38FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 1.67 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 8 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 1.67 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 8 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV4CLTC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV4CLTC38FX
Compression Cable Lug YAV4CLTC38FX
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 1.67 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 8 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1.67 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.58 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1/2 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CLTC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data