ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
1.32 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 AND 50 (NAVY), 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
8 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1/2 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
1.32 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 AND 50 (NAVY), 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
8 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1/2 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
1.32 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 AND 50 (NAVY), 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
8 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1/2 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
1.32 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 AND 50 (NAVY), 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD), 4 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE