Hubbell Incorporated COMPRESSION CABLE LUG YAV4CLNK

Description
NICKEL PLATED COPPER MATERIAL 1.37 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 40 DIE INDEX 0.55 INCH W X 0.81 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 1.37 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 40 DIE INDEX 0.55 INCH W X 0.81 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV4CLNK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV4CLNK
COMPRESSION CABLE LUG YAV4CLNK
NICKEL PLATED COPPER MATERIAL 1.37 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 40 DIE INDEX 0.55 INCH W X 0.81 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 1.37 INCH OVERALL LENGTH
  • 0.47 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • AN 4 (AIRCRAFT CABLE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 40 DIE INDEX
  • 0.55 INCH W X 0.81 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CLNK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details