Hubbell Incorporated Compression Cable Lug YAV4CL2TC14E2FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.2 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.2 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV4CL2TC14E2FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV4CL2TC14E2FX
Compression Cable Lug YAV4CL2TC14E2FX
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.2 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.2 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.55 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CL2TC14E2FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers