Hubbell Incorporated COMPRESSION CABLE LUG YAV4CL2NT10E1FX

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.33 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE #10 STUD SIZE 8 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 9/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.33 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE #10 STUD SIZE 8 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 9/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV4CL2NT10E1FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV4CL2NT10E1FX
COMPRESSION CABLE LUG YAV4CL2NT10E1FX
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.33 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE #10 STUD SIZE 8 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 9/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.33 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 8 DIE INDEX
  • 0.41 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 9/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-L-2NTFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CL2NT10E1FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details