ELECTRO TIN PLATED COPPER MATERIAL
38.1 MM OVERALL LENGTH
16 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
35 SQ MM CONDUCTOR SIZE
M5 STUD SIZE
10 DIE INDEX
17.3 MM W X 2.5 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 17 MM
YAV-M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
38.1 MM OVERALL LENGTH
16 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
35 SQ MM CONDUCTOR SIZE
M5 STUD SIZE
10 DIE INDEX
17.3 MM W X 2.5 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 17 MM
YAV-M MODEL
ELECTRO TIN PLATED COPPER MATERIAL
38.1 MM OVERALL LENGTH
16 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
35 SQ MM CONDUCTOR SIZE
M5 STUD SIZE
10 DIE INDEX
17.3 MM W X 2.5 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 17 MM
YAV-M MODEL