Hubbell Incorporated COMPRESSION CABLE LUG YAV352M10

Description
ELECTRO TIN PLATED COPPER MATERIAL 90.7 MM OVERALL LENGTH 16 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 35 SQ MM CONDUCTOR SIZE M10 STUD SIZE 10 DIE INDEX 17.3 MM W X 2.5 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 17 MM YAV-2M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 90.7 MM OVERALL LENGTH 16 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 35 SQ MM CONDUCTOR SIZE M10 STUD SIZE 10 DIE INDEX 17.3 MM W X 2.5 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 17 MM YAV-2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV352M10 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV352M10
COMPRESSION CABLE LUG YAV352M10
ELECTRO TIN PLATED COPPER MATERIAL 90.7 MM OVERALL LENGTH 16 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 35 SQ MM CONDUCTOR SIZE M10 STUD SIZE 10 DIE INDEX 17.3 MM W X 2.5 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 17 MM YAV-2M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 90.7 MM OVERALL LENGTH
  • 16 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 35 SQ MM CONDUCTOR SIZE
  • M10 STUD SIZE
  • 10 DIE INDEX
  • 17.3 MM W X 2.5 MM THK PAD SIZE
  • 2 PAD HOLE(S)
  • 44.5 MM PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 17 MM
  • YAV-2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV352M10
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers