Hubbell Incorporated COMPRESSION CABLE LUG YAV300M14

Description
ELECTRO TIN PLATED COPPER MATERIAL 84.6 MM OVERALL LENGTH 35.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 300 SQ MM CONDUCTOR SIZE M14 STUD SIZE 22 DIE INDEX 44.2 MM W X 6.9 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 35 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 84.6 MM OVERALL LENGTH 35.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 300 SQ MM CONDUCTOR SIZE M14 STUD SIZE 22 DIE INDEX 44.2 MM W X 6.9 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 35 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV300M14 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV300M14
COMPRESSION CABLE LUG YAV300M14
ELECTRO TIN PLATED COPPER MATERIAL 84.6 MM OVERALL LENGTH 35.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 300 SQ MM CONDUCTOR SIZE M14 STUD SIZE 22 DIE INDEX 44.2 MM W X 6.9 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 35 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 84.6 MM OVERALL LENGTH
  • 35.1 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 SQ MM CONDUCTOR SIZE
  • M14 STUD SIZE
  • 22 DIE INDEX
  • 44.2 MM W X 6.9 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 35 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV300M14
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details