TIN PLATED COPPER MATERIAL
BROWN COLOR
2.58 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
10 DIE INDEX
0.68 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 1 7/16 INCH
Hubbell Incorporated
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.58 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
10 DIE INDEX
0.68 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 1 7/16 INCH
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.58 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
10 DIE INDEX
0.68 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 1 7/16 INCH