Hubbell Incorporated Ring Lug YAV2CRS1

Description
HEAVY DUTY, RIGHT ANGLED TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.27 INCH L X 0.68 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.473 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.27 INCH L X 0.68 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.473 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV2CRS1 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV2CRS1
Ring Lug YAV2CRS1
HEAVY DUTY, RIGHT ANGLED TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.27 INCH L X 0.68 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.473 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.27 INCH L X 0.68 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.473 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 41
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CRS1
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers