Hubbell Incorporated COMPRESSION CABLE LUG YAV2CLTC12FX45

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.03 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (FLEX), 2 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.77 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.03 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (FLEX), 2 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.77 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2CLTC12FX45 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2CLTC12FX45
COMPRESSION CABLE LUG YAV2CLTC12FX45
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.03 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (FLEX), 2 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.77 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.03 INCH OVERALL LENGTH
  • 0.63 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG (FLEX), 2 AWG (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.77 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, 45 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CLTC12FX45
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details