ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.12 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED(CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
10 DIE INDEX
0.73 INCH W X 0.09 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.12 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED(CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
10 DIE INDEX
0.73 INCH W X 0.09 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.12 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED(CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
10 DIE INDEX
0.73 INCH W X 0.09 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.12 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED(CODE) CONDUCTOR SIZE