ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.78 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
0.44 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
NARROW, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-NTFX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.78 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
0.44 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
NARROW, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-NTFX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.78 INCH OVERALL LENGTH
0.63 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
0.44 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
NARROW, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-NTFX MODEL