Hubbell Incorporated Ring Lug YAV2CL3

Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.72 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AIRCRAFT, INDUSTRIAL, HOSPITAL, ELECTRIC UTILITIES, MARINE, COMPUTER PACKAGING TYPE BULK YAV MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.72 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AIRCRAFT, INDUSTRIAL, HOSPITAL, ELECTRIC UTILITIES, MARINE, COMPUTER PACKAGING TYPE BULK YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV2CL3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV2CL3
Ring Lug YAV2CL3
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.72 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AIRCRAFT, INDUSTRIAL, HOSPITAL, ELECTRIC UTILITIES, MARINE, COMPUTER PACKAGING TYPE BULK YAV MODEL
  • SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.72 INCH L X 0.69 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 41
  • USED ON AIRCRAFT, INDUSTRIAL, HOSPITAL, ELECTRIC UTILITIES, MARINE, COMPUTER
  • PACKAGING TYPE BULK
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Clamp Terminal - 1498CP - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Spring Steel
View Details
2 suppliers
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers