Hubbell Incorporated COMPRESSION CABLE LUG YAV2CL2NT10FX

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.14 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE #10 STUD SIZE 10 DIE INDEX 0.48 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.14 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE #10 STUD SIZE 10 DIE INDEX 0.48 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2CL2NT10FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2CL2NT10FX
COMPRESSION CABLE LUG YAV2CL2NT10FX
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.14 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE #10 STUD SIZE 10 DIE INDEX 0.48 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.14 INCH OVERALL LENGTH
  • 0.63 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 125/24 TO 150/24, 2 AWG (WELD FLEX), 2 AWG (CODE) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 10 DIE INDEX
  • 0.48 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-L-2NTFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL2NT10FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers