Hubbell Incorporated COMPRESSION CABLE LUG YAV2CL2NK

Description
NICKEL PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2CL2NK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2CL2NK
COMPRESSION CABLE LUG YAV2CL2NK
NICKEL PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 1.72 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.67 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL2NK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details