Hubbell Incorporated Ring Lug YAV2CL2BOX

Description
BEVELED, HEAVY DUTY TYPE 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.72 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.72 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV2CL2BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV2CL2BOX
Ring Lug YAV2CL2BOX
BEVELED, HEAVY DUTY TYPE 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.72 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.72 INCH L X 0.69 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 41
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • YAV-L BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL2BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details