Description
BEVELED, HEAVY DUTY TYPE
2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
1/4 INCH STUD SIZE
NON-INSULATED INSULATION TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
DIMENSION 1.72 INCH L X 0.69 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 5/8 INCH
DIE INDEX 41
USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
YAV-L MODEL