Hubbell Incorporated COMPRESSION CABLE LUG YAV29LTC38FX90

Description
COPPER MATERIAL YELLOW COLOR 1.33 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (WELD FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.14 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-FX MODEL
Datasheet
Description
COPPER MATERIAL YELLOW COLOR 1.33 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (WELD FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.14 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV29LTC38FX90 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV29LTC38FX90
COMPRESSION CABLE LUG YAV29LTC38FX90
COPPER MATERIAL YELLOW COLOR 1.33 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (WELD FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.14 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-FX MODEL
  • COPPER MATERIAL
  • YELLOW COLOR
  • 1.33 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG (WELD FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.14 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV29LTC38FX90
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Male .250
Specs
Material Brass
View Details
3 suppliers
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details