ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.43 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
16 DIE INDEX
1.18 INCH W X 0.16 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.43 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
16 DIE INDEX
1.18 INCH W X 0.16 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.43 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
16 DIE INDEX
1.18 INCH W X 0.16 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL