Hubbell Incorporated Ring Lug YAV28RS12

Description
HEAVY DUTY, RIGHT ANGLED TYPE 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.75 INCH L X 1.12 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.782 INCH YAV MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.75 INCH L X 1.12 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.782 INCH YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV28RS12 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV28RS12
Ring Lug YAV28RS12
HEAVY DUTY, RIGHT ANGLED TYPE 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.75 INCH L X 1.12 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.782 INCH YAV MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.75 INCH L X 1.12 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.782 INCH
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28RS12
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers