ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.23 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
200 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.23 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
200 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
2.23 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
200 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL