Hubbell Incorporated COMPRESSION CABLE LUG YAV28G23

Description
LEAD PLATED COPPER MATERIAL YELLOW COLOR 2.53 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG (FLEX), 250 (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 16 DIE INDEX 0.94 INCH W PAD SIZE 1 PAD HOLE(S) BELLED END, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND WIRE STRIP LENGTH 1 1/8 INCH WITH INSPECTION WINDOW
Datasheet
Description
LEAD PLATED COPPER MATERIAL YELLOW COLOR 2.53 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG (FLEX), 250 (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 16 DIE INDEX 0.94 INCH W PAD SIZE 1 PAD HOLE(S) BELLED END, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND WIRE STRIP LENGTH 1 1/8 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV28G23 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV28G23
COMPRESSION CABLE LUG YAV28G23
LEAD PLATED COPPER MATERIAL YELLOW COLOR 2.53 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG (FLEX), 250 (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 16 DIE INDEX 0.94 INCH W PAD SIZE 1 PAD HOLE(S) BELLED END, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND WIRE STRIP LENGTH 1 1/8 INCH WITH INSPECTION WINDOW
  • LEAD PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 2.53 INCH OVERALL LENGTH
  • 0.98 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4/0 AWG (FLEX), 250 (CODE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 16 DIE INDEX
  • 0.94 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED END, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • WIRE STRIP LENGTH 1 1/8 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28G23
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details