Hubbell Incorporated Compression Cable Lug YAV282TC38FXB

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PURPLE COLOR 4.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG, 4/0 AWG (WELD) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YAV-2TC-FXB MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PURPLE COLOR 4.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG, 4/0 AWG (WELD) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YAV-2TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV282TC38FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV282TC38FXB
Compression Cable Lug YAV282TC38FXB
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PURPLE COLOR 4.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG, 4/0 AWG (WELD) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YAV-2TC-FXB MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • PURPLE COLOR
  • 4.2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24, 4/0 AWG, 4/0 AWG (WELD) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.14 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • YAV-2TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV282TC38FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details