Hubbell Incorporated RING LUG YAV27RS

Description
HEAVY DUTY, RIGHT ANGLED TYPE 3/0 AWG STRANDED (COPPER), 3/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.61 INCH L X 1.02 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.71 INCH WIRE STRIP LENGTH 7/8 INCH DIE INDEX 45 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 3/0 AWG STRANDED (COPPER), 3/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.61 INCH L X 1.02 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.71 INCH WIRE STRIP LENGTH 7/8 INCH DIE INDEX 45 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV27RS - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV27RS
RING LUG YAV27RS
HEAVY DUTY, RIGHT ANGLED TYPE 3/0 AWG STRANDED (COPPER), 3/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.61 INCH L X 1.02 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.71 INCH WIRE STRIP LENGTH 7/8 INCH DIE INDEX 45 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 3/0 AWG STRANDED (COPPER), 3/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.61 INCH L X 1.02 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.71 INCH
  • WIRE STRIP LENGTH 7/8 INCH
  • DIE INDEX 45
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV27RS
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Crocodile Clips - 1902759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS
View Details