Hubbell Incorporated Compression Cable Lug YAV27LTC38FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.34 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I (WELD FLEX), 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.34 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I (WELD FLEX), 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV27LTC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV27LTC38FX
Compression Cable Lug YAV27LTC38FX
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.34 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I (WELD FLEX), 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1.03 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.34 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I (WELD FLEX), 3/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 14 DIE INDEX
  • 1.03 INCH W X 0.14 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV27LTC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers