Hubbell Incorporated Compression Cable Lug YAV272NFXB

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 5.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24, 3/0 AWG, 3/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1.02 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YAV-2TC-FXB MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 5.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24, 3/0 AWG, 3/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1.02 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YAV-2TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV272NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV272NFXB
Compression Cable Lug YAV272NFXB
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 5.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 450/24, 3/0 AWG, 3/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1.02 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YAV-2TC-FXB MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • ORANGE COLOR
  • 5.2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 450/24, 3/0 AWG, 3/0 AWG (WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 1.02 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • YAV-2TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV272NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details