Hubbell Incorporated Ring Lug YAV26RS3

Description
HEAVY DUTY, RIGHT ANGLED TYPE 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.58 INCH L X 0.92 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.646 INCH WIRE STRIP LENGTH 13/16 INCH DIE INDEX 44 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.58 INCH L X 0.92 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.646 INCH WIRE STRIP LENGTH 13/16 INCH DIE INDEX 44 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV26RS3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV26RS3
Ring Lug YAV26RS3
HEAVY DUTY, RIGHT ANGLED TYPE 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.58 INCH L X 0.92 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.646 INCH WIRE STRIP LENGTH 13/16 INCH DIE INDEX 44 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/2 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.58 INCH L X 0.92 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.646 INCH
  • WIRE STRIP LENGTH 13/16 INCH
  • DIE INDEX 44
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV26RS3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details