TIN PLATED COPPER MATERIAL
2.27 INCH OVERALL LENGTH
0.782 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
AN 2/0 (AIRCRAFT CABLE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
44 DIE INDEX
0.83 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
Hubbell Incorporated
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
2.27 INCH OVERALL LENGTH
0.782 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
AN 2/0 (AIRCRAFT CABLE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
44 DIE INDEX
0.83 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
TIN PLATED COPPER MATERIAL
2.27 INCH OVERALL LENGTH
0.782 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
AN 2/0 (AIRCRAFT CABLE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
44 DIE INDEX
0.83 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE