Hubbell Incorporated Compression Cable Lug YAV26L2TC516FX

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLACK COLOR 2.99 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG, 2/0 AWG (WELD) CONDUCTOR SIZE 5/16 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLACK COLOR 2.99 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG, 2/0 AWG (WELD) CONDUCTOR SIZE 5/16 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV26L2TC516FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV26L2TC516FX
Compression Cable Lug YAV26L2TC516FX
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLACK COLOR 2.99 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG, 2/0 AWG (WELD) CONDUCTOR SIZE 5/16 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLACK COLOR
  • 2.99 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 325/24, 2/0 AWG, 2/0 AWG (WELD) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.93 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV26L2TC516FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Terminal Posts - 1796927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details