Hubbell Incorporated Compression Cable Lug YAV26L2NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.31 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG CLASS G/H/I (WELD FLEX), 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 13/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.31 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG CLASS G/H/I (WELD FLEX), 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 13/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV26L2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV26L2NTCFX
Compression Cable Lug YAV26L2NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.31 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG CLASS G/H/I (WELD FLEX), 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 13/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.31 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG CLASS G/H/I (WELD FLEX), 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.93 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 13/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV26L2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers