Hubbell Incorporated COMPRESSION CABLE LUG YAV262TC38FXB

Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.96 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 13/16 INCH TEMPERATURE RATING 90 DEG C YAV-2TC-FXB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.96 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 13/16 INCH TEMPERATURE RATING 90 DEG C YAV-2TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV262TC38FXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV262TC38FXB
COMPRESSION CABLE LUG YAV262TC38FXB
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.96 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 13/16 INCH TEMPERATURE RATING 90 DEG C YAV-2TC-FXB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 3.96 INCH OVERALL LENGTH
  • 1.63 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 325/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.93 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 13/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-2TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV262TC38FXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details